TE Connectivity Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS ) RL73H2HR22FTE

Description
Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS ) - RL73H2HR22FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS )
RL73H2HR22FTE
Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS ) RL73H2HR22FTE
Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS )

Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A138600CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138600CT-ND
Chip Resistor - Surface Mount A138600CT-ND
220 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

220 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138600TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138600TR-ND
Chip Resistor - Surface Mount A138600TR-ND
220 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

220 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73H2HR22FTE A138600CT-ND
Product Name Fixed Resistors; RL73H 2H R22 1% 4K RL ( CGS ) Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details