TE Connectivity Chip Resistor - Surface Mount RL73H2ER10FTD

Description
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138543CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138543CT-ND
Chip Resistor - Surface Mount A138543CT-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138543DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138543DKR-ND
Chip Resistor - Surface Mount A138543DKR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138543TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138543TR-ND
Chip Resistor - Surface Mount A138543TR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1341429-RL73H2ER10FTD - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341429-RL73H2ER10FTD
Resistors - Chip Resistor - Surface Mount 1341429-RL73H2ER10FTD
Win Source Part Number: 1341429-RL73H2ER10FT D Category: Resistors - Chip Resistor - Surface Mount Series: RL73, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RL73H2

Win Source Part Number: 1341429-RL73H2ER10FTD
Category: Resistors - Chip Resistor - Surface Mount
Series: RL73, CGS
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.098" W (3.10mm x 2.50mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RL73H2

Buy Now Datasheet
0.1 OHM 2W Resistor - 52-RL73H2ER10FTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-RL73H2ER10FTD
0.1 OHM 2W Resistor 52-RL73H2ER10FTD
RES 0.1 OHM 1% 1/2W 1210 Product overview: RL73H2ER10FTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER10FTD can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 1210 Product overview: RL73H2ER10FTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL73H2ER10FTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity - 74AJ8555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity
74AJ8555
Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity 74AJ8555
RES, 0R1, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138543CT-ND 1341429-RL73H2ER10FTD 52-RL73H2ER10FTD 74AJ8555
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.1 OHM 2W Resistor Res, 0R1, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details