TE Connectivity Chip Resistor - Surface Mount RL73H2BR91FTD

Description
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138542TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138542TR-ND
Chip Resistor - Surface Mount A138542TR-ND
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138542DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138542DKR-ND
Chip Resistor - Surface Mount A138542DKR-ND
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138542CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138542CT-ND
Chip Resistor - Surface Mount A138542CT-ND
910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

910 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73H 2B R91 1% 5K RL ( CGS ) - RL73H2BR91FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 2B R91 1% 5K RL ( CGS )
RL73H2BR91FTD
Fixed Resistors; RL73H 2B R91 1% 5K RL ( CGS ) RL73H2BR91FTD
Fixed Resistors; RL73H 2B R91 1% 5K RL ( CGS )

Fixed Resistors; RL73H 2B R91 1% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138542TR-ND RL73H2BR91FTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73H 2B R91 1% 5K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details