TE Connectivity Rocker Switches RAD1R102VS2QES

Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet
Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-2088-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-2088-ND
Rocker Switches 450-2088-ND
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RAD1R102VS2QES
Switches - Rocker Switches RAD1R102VS2QES
SWITCH ROCKER DPDT 3A 120V

SWITCH ROCKER DPDT 3A 120V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 450-2088-ND RAD1R102VS2QES
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2089-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers
Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details