TE Connectivity Rocker Switches 3-1437596-5

Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 3-1437596-5 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
3-1437596-5
Rocker Switches 3-1437596-5
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs

Body Features


  • Actuator Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off On
  • Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : 3
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Rocker Switch Voltage Rating (VAC) : 125
  • Rocker Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : 15/32" (Round Hole)

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : Without
  • Rocker Switch Type : Power

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 3-1437596-5
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Rocker Switches - 450-1466-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
4 suppliers
Rocker Switches - 450-1153-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
2 suppliers