TE Connectivity Switch, Rocker, Spst, 16A, 125V, Black; Switch Operation Alcoswitch Te Connectivity PRASA1-16F-BB0BW.

Description
SWITCH, ROCKER, SPST, 16A, 125V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A RoHS Compliant: Yes
Description
SWITCH, ROCKER, SPST, 16A, 125V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 16A, 125V, Black; Switch Operation Alcoswitch Te Connectivity - 28AC1178 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 125V, Black; Switch Operation Alcoswitch Te Connectivity
28AC1178
Switch, Rocker, Spst, 16A, 125V, Black; Switch Operation Alcoswitch Te Connectivity 28AC1178
SWITCH, ROCKER, SPST, 16A, 125V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 125V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 28AC1178
Product Name Switch, Rocker, Spst, 16A, 125V, Black; Switch Operation Alcoswitch Te Connectivity
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Decorative Switch, Residential Grade - 1004S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Switch, Rocker, Dpst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 76K0637 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Single Throw; DPST
View Details
A8L Miniature Rocker Switch - A8L-11-11N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details