TE Connectivity Rocker Switches PRASA1-16F-BB0BW

Description
TE Connectivity PRASA1-16F-BB0BW
Request a Quote Datasheet
Description
TE Connectivity PRASA1-16F-BB0BW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 7182247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7182247
Rocker Switches 7182247
TE Connectivity PRASA1-16F-BB0BW

TE Connectivity PRASA1-16F-BB0BW

Supplier's Site
Rocker Switches - 7182247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7182247P
Rocker Switches 7182247P
TE Connectivity PRASA1-16F-BB0BW

TE Connectivity PRASA1-16F-BB0BW

Supplier's Site
Rocker Switches - 1640941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1640941
Rocker Switches 1640941
TE Connectivity PRASA1-16F-BB0BW

TE Connectivity PRASA1-16F-BB0BW

Supplier's Site
Rocker Switches - 450-1810-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1810-ND
Rocker Switches 450-1810-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch Operation Alcoswitch Te Connectivity - 14J6535 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Alcoswitch Te Connectivity
14J6535
Switch Operation Alcoswitch Te Connectivity 14J6535
Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:16ARoHS Compliant: Yes

Switch Operation:On-Off; Contact Configuration:SPST; Illumination:-; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:PRA Series; Contact Current AC Max:16A; Contact Voltage VAC:125V; Contact Current DC Max:16ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
PRASA1-16F-BB0BW
Switches - Rocker Switches PRASA1-16F-BB0BW
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 7182247 7182247P 450-1810-ND 14J6535 PRASA1-16F-BB0BW
Product Name Rocker Switches Rocker Switches Rocker Switches Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Momentary Contact Switch Function On-none-off On-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick connect Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances RoHS RoHS UL Listed UL Listed
Length / Diameter 0.5118 inch (13 mm) 0.7559 inch (19.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & Pilot Light - 72310 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
Process Sealed Subminiature Rocker - A18KB1 - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details