TE Connectivity NTC Thermistors NTC0805J470R

Description
NTC Thermistor 470 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 470 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - NTC0805J470R-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
NTC0805J470R-ND
NTC Thermistors NTC0805J470R-ND
NTC Thermistor 470 0805 (2012 Metric)

NTC Thermistor 470 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 0805, 470R; Zero Power Resistance At 25°C Neohm Te Connectivity - 63T5228 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0805, 470R; Zero Power Resistance At 25°C Neohm Te Connectivity
63T5228
Thermistor, Ntc, 0805, 470R; Zero Power Resistance At 25°C Neohm Te Connectivity 63T5228
THERMISTOR, NTC, 0805, 470R; Zero Power Resistance at 25°C:470ohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0805, 470R; Zero Power Resistance at 25°C:470ohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number NTC0805J470R-ND 63T5228
Product Name NTC Thermistors Thermistor, Ntc, 0805, 470R; Zero Power Resistance At 25°C Neohm Te Connectivity
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 11026588-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details