TE Connectivity NTC Thermistors NTC0805J100K

Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote
Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermistor, NTC, 0805, 100K (part number 63T5211) is a negative temperature coefficient chip thermistor designed for applications requiring temperature compensation. It features a zero power resistance of 100 kOc at 25¬8C and operates within a temperature range of -55¬8C to +125¬8C. The thermistor has a beta value of 4100K and a tolerance of ¬±5% on resistance. This component is suitable for automatic pick and place assembly and is supplied unmarked. The maximum rated power is 125 mW, with a derating curve that specifies linear derating from 100% at +55¬8C to zero at +125¬8C. The thermal time constant is approximately 4 seconds, and the thermal dissipation constant is 1.5 mW/¬8C. This thermistor is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Thermistor, NTC, 0805, 100K (part number 63T5211) is a negative temperature coefficient chip thermistor designed for applications requiring temperature compensation. It features a zero power resistance of 100 kOc at 25¬8C and operates within a temperature range of -55¬8C to +125¬8C. The thermistor has a beta value of 4100K and a tolerance of ¬±5% on resistance. This component is suitable for automatic pick and place assembly and is supplied unmarked. The maximum rated power is 125 mW, with a derating curve that specifies linear derating from 100% at +55¬8C to zero at +125¬8C. The thermal time constant is approximately 4 seconds, and the thermal dissipation constant is 1.5 mW/¬8C. This thermistor is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 1712-NTC0805J100KTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1712-NTC0805J100KTR-ND
NTC Thermistors 1712-NTC0805J100KTR-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 1712-NTC0805J100KDKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 100KOHM 0805

THERMISTOR NTC 100KOHM 0805

Buy Now Datasheet
NTC Thermistors - 1712-NTC0805J100KCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1712-NTC0805J100KCT-ND
NTC Thermistors 1712-NTC0805J100KCT-ND
THERMISTOR NTC 100KOHM 0805

THERMISTOR NTC 100KOHM 0805

Buy Now Datasheet
Thermistor ICs - 2477503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2477503P
Thermistor ICs 2477503P
TE Connectivity NTC0805J100K Thermistor

TE Connectivity NTC0805J100K Thermistor

Supplier's Site
Thermistor ICs - 1641749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1641749
Thermistor ICs 1641749
TE Connectivity NTC0805J100K Thermistor

TE Connectivity NTC0805J100K Thermistor

Supplier's Site
Thermistor, Ntc, 0805, 100K; Zero Power Resistance At 25°C Neohm Te Connectivity - 63T5211 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 0805, 100K; Zero Power Resistance At 25°C Neohm Te Connectivity
63T5211
Thermistor, Ntc, 0805, 100K; Zero Power Resistance At 25°C Neohm Te Connectivity 63T5211
THERMISTOR, NTC, 0805, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 0805, 100K; Zero Power Resistance at 25°C:100kohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 1712-NTC0805J100KTR-ND 2477503P 1641749 63T5211
Product Name NTC Thermistors Thermistor ICs Thermistor ICs Thermistor, Ntc, 0805, 100K; Zero Power Resistance At 25°C Neohm Te Connectivity
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Temperature Range -55 to 125 C (-67 to 257 F)
Resistance (@25°C) 100000 ohms 100000 ohms
Thermal Time Constant 4 sec, in air 4 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details