TE Connectivity PTFC102A1G0:PT1000,2.0X2.3,A NB-PTCO-029

Description
PTFC102A1G0:PT1000,2 .0X2.3,A
Request a Quote
Description
PTFC102A1G0:PT1000,2 .0X2.3,A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFC102A1G0:PT1000,2.0X2.3,A - NB-PTCO-029 - Heilind Electronics, Inc.
Wilmington, MA, United States
PTFC102A1G0:PT1000,2.0X2.3,A
NB-PTCO-029
PTFC102A1G0:PT1000,2.0X2.3,A NB-PTCO-029
PTFC102A1G0:PT1000,2 .0X2.3,A

PTFC102A1G0:PT1000,2.0X2.3,A

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number NB-PTCO-029
Product Name PTFC102A1G0:PT1000,2.0X2.3,A
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062787P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details
Thermistors - 1624347-1 - TE Connectivity
Specs
Resistance (@25°C) 150 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details