TE Connectivity PTFC101B1G0:PT100,2.0X2.3 NB-PTCO-002

Description
PTFC101B1G0:PT100,2. 0X2.3
Request a Quote
Description
PTFC101B1G0:PT100,2. 0X2.3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFC101B1G0:PT100,2.0X2.3 - NB-PTCO-002 - Heilind Electronics, Inc.
Wilmington, MA, United States
PTFC101B1G0:PT100,2.0X2.3
NB-PTCO-002
PTFC101B1G0:PT100,2.0X2.3 NB-PTCO-002
PTFC101B1G0:PT100,2. 0X2.3

PTFC101B1G0:PT100,2.0X2.3

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number NB-PTCO-002
Product Name PTFC101B1G0:PT100,2.0X2.3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11031849-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
Length 2.56 inch (65 mm)
View Details
Thermistor ICs - 1678417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details