TE Connectivity Contact Configuration Te Connectivity MSS120004.

Description
Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes
Description
Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Te Connectivity - 32AC1623 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Te Connectivity
32AC1623
Contact Configuration Te Connectivity 32AC1623
Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 32AC1623
Product Name Contact Configuration Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN23BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7347343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1437575-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details