TE Connectivity Pressure/temp Sensor, 1.2Bar, 85Deg C; Pressure Type Te Connectivity Sensors MS5839-02BA36 CL

Description
PRESSURE/TEMP SENSOR, 1.2BAR, 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:300mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet
Description
PRESSURE/TEMP SENSOR, 1.2BAR, 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:300mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/temp Sensor, 1.2Bar, 85Deg C; Pressure Type Te Connectivity Sensors - 52AH6854 - Newark, An Avnet Company
Chicago, IL, United States
Pressure/temp Sensor, 1.2Bar, 85Deg C; Pressure Type Te Connectivity Sensors
52AH6854
Pressure/temp Sensor, 1.2Bar, 85Deg C; Pressure Type Te Connectivity Sensors 52AH6854
PRESSURE/TEMP SENSOR, 1.2BAR, 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:300mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes

PRESSURE/TEMP SENSOR, 1.2BAR, 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:300mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Sensor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 52AH6854
Product Name Pressure/temp Sensor, 1.2Bar, 85Deg C; Pressure Type Te Connectivity Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E1000 - TLE5009 E1000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details