TE Connectivity Pressure Sensors, Transducers MS583702BA06-50

Description
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module
Request a Quote Datasheet
Description
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 223-1889-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1889-2-ND
Pressure Sensors, Transducers 223-1889-2-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD Module

Buy Now Datasheet
Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors - 92AH2610 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors
92AH2610
Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors 92AH2610
PRESS TRANSDUCER, 1.2PSI, ABSOLUTE, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series RoHS Compliant: Yes

PRESS TRANSDUCER, 1.2PSI, ABSOLUTE, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors - 77AH8170 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors
77AH8170
Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors 77AH8170
PRESS TRANSDUCER, 1.2PSI, ABSOLUTE, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series RoHS Compliant: Yes

PRESS TRANSDUCER, 1.2PSI, ABSOLUTE, I2C; Operating Pressure Max:1.2bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 223-1889-2-ND 92AH2610
Product Name Pressure Sensors, Transducers Press Transducer, 1.2Psi, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229E3518 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details