TE Connectivity Sensors, Transducers - Pressure Sensors, Transducers MS561101BA03-00

Description
SENSOR 17.4PSIA 24BIT 8SMD
Datasheet
Description
SENSOR 17.4PSIA 24BIT 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MS561101BA03-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MS561101BA03-00
Sensors, Transducers - Pressure Sensors, Transducers MS561101BA03-00
SENSOR 17.4PSIA 24BIT 8SMD

SENSOR 17.4PSIA 24BIT 8SMD

Supplier's Site
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors - 03AC1585 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors
03AC1585
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors 03AC1585
SENSOR, BAROMETRIC, 10MBAR-17.4PSI, QFN8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:0.145psi; Operating Pressure Max:17.4psi; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes

SENSOR, BAROMETRIC, 10MBAR-17.4PSI, QFN8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:0.145psi; Operating Pressure Max:17.4psi; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MS561101BA03-00 03AC1585
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors
Input Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347194-A1125ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers