TE Connectivity Sensors, Transducers - Pressure Sensors, Transducers MS560702BA03-00

Description
SENSOR 17.4PSIA 24BIT 8SMD
Datasheet
Description
SENSOR 17.4PSIA 24BIT 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - MS560702BA03-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MS560702BA03-00
Sensors, Transducers - Pressure Sensors, Transducers MS560702BA03-00
SENSOR 17.4PSIA 24BIT 8SMD

SENSOR 17.4PSIA 24BIT 8SMD

Supplier's Site
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors - 03AC1584 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors
03AC1584
Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors 03AC1584
SENSOR, BAROMETRIC, 10MBAR-17.4PSI, QFN8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:17.4psi; Operating Pressure Max:10mbar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes

SENSOR, BAROMETRIC, 10MBAR-17.4PSI, QFN8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:17.4psi; Operating Pressure Max:10mbar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MS560702BA03-00 03AC1584
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensor, Barometric, 10Mbar-17.4Psi, Qfn8; Pressure Type Te Connectivity Sensors
Input Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-100G-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details