TE Connectivity Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity MRC4204

Description
SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:MRC Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:MRC Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M1354 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
16M1354
Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity 16M1354
SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:MRC Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4PDT, 500mA, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:MRC Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 16M1354
Product Name Switch, Rotary, 4Pdt, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE13AAAA - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-524-230-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details