TE Connectivity Keylock Switches 164P3B22

Description
Keylock Switches 3-PS CTR OFF 2NO&2NO
Datasheet
Description
Keylock Switches 3-PS CTR OFF 2NO&2NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
164P3B22
Keylock Switches 164P3B22
Keylock Switches 3-PS CTR OFF 2NO&2NO

Keylock Switches 3-PS CTR OFF 2NO&2NO

Buy Now Datasheet
Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity - 30M8923 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity
30M8923
Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity 30M8923
SWITCH, SELECTOR, 4PST-2NC/2NO, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:Command Series; Illumination:Non IlluminatedRoHS Compliant: Yes

SWITCH, SELECTOR, 4PST-2NC/2NO, 5A, 250V; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:Command Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 164P3B22 30M8923
Product Name Keylock Switches Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-521-100-R-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
22mm Key Selector Switch Operators - 2AK2-07 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details