TE Connectivity Switch, Rotary, Sp8T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity MRC11004

Description
SWITCH, ROTARY, SP8T, 500mA, 125V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, SP8T, 500mA, 125V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp8T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 87K1968 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp8T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
87K1968
Switch, Rotary, Sp8T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity 87K1968
SWITCH, ROTARY, SP8T, 500mA, 125V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP8T, 500mA, 125V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Switch - 70155953 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rotary Switch
70155953
Rotary Switch 70155953
Rotary Switch

Rotary Switch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 87K1968 70155953
Product Name Switch, Rotary, Sp8T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity Rotary Switch
Current Rating 0.5 amps 0.5 amps
AC Voltage Rating 125 volts 125 volts
Angle of Throw 36 degrees
Number of Poles 1 poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13EFW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-7293 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Keylock Switches - 450-1007-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Angle of Throw 90 degrees
View Details
4 suppliers