TE Connectivity 100uH 3A 0.19Ohm Inductor and Choke MGDU5-00014-P

Description
Inductor Power Wirewound 100uH 3A 0.19Ohm DCR Product overview: MGDU5-00014-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 3A, 0.19Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 3A, 0.19Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGDU5-00014-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 100uH 3A 0.19Ohm DCR Product overview: MGDU5-00014-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 3A, 0.19Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 3A, 0.19Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGDU5-00014-P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 3A 0.19Ohm Inductor and Choke - 839-MGDU5-00014-P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 3A 0.19Ohm Inductor and Choke
839-MGDU5-00014-P
100uH 3A 0.19Ohm Inductor and Choke 839-MGDU5-00014-P
Inductor Power Wirewound 100uH 3A 0.19Ohm DCR Product overview: MGDU5-00014-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 3A, 0.19Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 3A, 0.19Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGDU5-00014-P can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 100uH 3A 0.19Ohm DCR Product overview: MGDU5-00014-P from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 3A, 0.19Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 3A, 0.19Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MGDU5-00014-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - MGDU5-00014-P
788427-MGDU5-00014-P
Common Mode Chokes - MGDU5-00014-P 788427-MGDU5-00014-P
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 788427-MGDU5-00014-P Family Name: MGDU5-00014-P Categories: Filters Alternative Parts (Cross-Reference): DO5010H-104ML; DO5022P-104B; DO5010H-104MLD; SSL1306T-101M-N; Introduction Date: May 31, 2009 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 788427-MGDU5-00014-P
Family Name: MGDU5-00014-P
Categories: Filters
Alternative Parts (Cross-Reference): DO5010H-104ML; DO5022P-104B; DO5010H-104MLD; SSL1306T-101M-N;
Introduction Date: May 31, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - MGDU5-00014-P-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
MGDU5-00014-P-ND
Common Mode Chokes MGDU5-00014-P-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-MGDU5-00014-P 788427-MGDU5-00014-P MGDU5-00014-P-ND
Product Name 100uH 3A 0.19Ohm Inductor and Choke Common Mode Chokes - MGDU5-00014-P Common Mode Chokes
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details