TE Connectivity Resistor Networks, Arrays MCNY41J472F

Description
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MCNY41J472F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MCNY41J472F-ND
Resistor Networks, Arrays MCNY41J472F-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MCNY41J472F-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details