TE Connectivity PTC Thermistors LT7339002A1K0JTE

Description
PTC Thermistor 1 kOhms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - LT7339002A1K0JTE-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
LT7339002A1K0JTE-ND
PTC Thermistors LT7339002A1K0JTE-ND
PTC Thermistor 1 kOhms 0805 (2012 Metric)

PTC Thermistor 1 kOhms 0805 (2012 Metric)

Buy Now Datasheet
Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity - 26M0479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity
26M0479
Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity 26M0479
RESISTOR, TEMPERATURE SENSING, 1K; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

RESISTOR, TEMPERATURE SENSING, 1K; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number LT7339002A1K0JTE-ND 26M0479
Product Name PTC Thermistors Resistor, Temperature Sensing, 1K; Zero Power Resistance At 25°C Citec Te Connectivity
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details