TE Connectivity Temperature Sensing; Zero Power Resistance At 25°C Citec Te Connectivity LT732K0JTG

Description
TEMPERATURE SENSING; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Resistance:2kohmRoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSING; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Resistance:2kohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing; Zero Power Resistance At 25°C Citec Te Connectivity - 26M0480 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensing; Zero Power Resistance At 25°C Citec Te Connectivity
26M0480
Temperature Sensing; Zero Power Resistance At 25°C Citec Te Connectivity 26M0480
TEMPERATURE SENSING; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Resistance:2kohmRoHS Compliant: Yes

TEMPERATURE SENSING; Zero Power Resistance at 25°C:2kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Resistance:2kohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26M0480
Product Name Temperature Sensing; Zero Power Resistance At 25°C Citec Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1912213P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11032574-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details