TE Connectivity PTC Thermistors LT300014T261K0J

Description
PTC Thermistor 1 kOhms Axial
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - LT300014T261K0J-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
LT300014T261K0J-ND
PTC Thermistors LT300014T261K0J-ND
PTC Thermistor 1 kOhms Axial

PTC Thermistor 1 kOhms Axial

Buy Now Datasheet
Resistor, Temperature Sensing, 1Kohm; Zero Power Resistance At 25°C Citec Te Connectivity - 26M0474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Temperature Sensing, 1Kohm; Zero Power Resistance At 25°C Citec Te Connectivity
26M0474
Resistor, Temperature Sensing, 1Kohm; Zero Power Resistance At 25°C Citec Te Connectivity 26M0474
RESISTOR, TEMPERATURE SENSING, 1KOHM; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:Through Hole; Product Range:LT Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, TEMPERATURE SENSING, 1KOHM; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:Through Hole; Product Range:LT Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number LT300014T261K0J-ND 26M0474
Product Name PTC Thermistors Resistor, Temperature Sensing, 1Kohm; Zero Power Resistance At 25°C Citec Te Connectivity
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA30K6A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details