TE Connectivity Ultrasonic Sensors LL10-1AE20

Description
Dimensions Cable Length : 6.1 M  [20 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 12 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet
Description
Dimensions Cable Length : 6.1 M  [20 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 12 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 68.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensors - LL10-1AE20 - TE Connectivity
Berwyn, PA, United States
Ultrasonic Sensors
LL10-1AE20
Ultrasonic Sensors LL10-1AE20
Dimensions Cable Length : 6.1 M  [20 FT ] Electrical Characteristics Input Voltage (VDC) : 5 - 30 Output Type : 1 A SPDT Operation/Applicatio n Actuation Point/Sensing Range : 12 Inches Pressure (PSI) : 1000 Other Port Fitting : 3/4 NPT Product Type Features Ultrasonic Sensor Style : Tip Ultrasonic Sensor Type : Point Liquid Level Sensors Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ] Pressure (BAR) : 68.9

Dimensions


  • Cable Length : 6.1 M  [20 FT ]

Electrical Characteristics


  • Input Voltage (VDC) : 5 - 30
  • Output Type : 1 A SPDT

Operation/Application


  • Actuation Point/Sensing Range : 12 Inches
  • Pressure (PSI) : 1000

Other


  • Port Fitting : 3/4 NPT

Product Type Features


  • Ultrasonic Sensor Style : Tip
  • Ultrasonic Sensor Type : Point Liquid Level Sensors

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
  • Pressure (BAR) : 68.9
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number LL10-1AE20
Product Name Ultrasonic Sensors
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001244-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005405-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002928-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details