TE Connectivity Radio Modules LICAL-EDC-DS001

Description
Body Features Interconnection Type : Parallel Dimensions Product Length : 10.5 MM  [.41 INCH ] Product Width : 8.2 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Power Down Current (Max) (MICA) : .4 RX Current (MAMP) : .68 TX Current (MAMP) : .4 Product Type Features Radio Module Product Type : Remote Control Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Parallel Dimensions Product Length : 10.5 MM  [.41 INCH ] Product Width : 8.2 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Power Down Current (Max) (MICA) : .4 RX Current (MAMP) : .68 TX Current (MAMP) : .4 Product Type Features Radio Module Product Type : Remote Control Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - LICAL-EDC-DS001 - TE Connectivity
Berwyn, PA, United States
Radio Modules
LICAL-EDC-DS001
Radio Modules LICAL-EDC-DS001
Body Features Interconnection Type : Parallel Dimensions Product Length : 10.5 MM  [.41 INCH ] Product Width : 8.2 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Power Down Current (Max) (MICA) : .4 RX Current (MAMP) : .68 TX Current (MAMP) : .4 Product Type Features Radio Module Product Type : Remote Control Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : Parallel

Dimensions


  • Product Length : 10.5 MM  [.41 INCH ]
  • Product Width : 8.2 MM  [.32 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5
  • Power Down Current (Max) (MICA) : .4
  • RX Current (MAMP) : .68
  • TX Current (MAMP) : .4

Product Type Features


  • Radio Module Product Type : Remote Control

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number LICAL-EDC-DS001
Product Name Radio Modules
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-418-HH-KF5-MS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - CMD-HHCP-433-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - HUM-900-PRC - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Radio Modules - TXM-315-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz
View Details
3 suppliers