TE Connectivity Radio Modules OTX-418-HH-LR8-MS

Description
Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM  [4.124 INCH ] Product Width : 41 MM  [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX Current (MAMP) : 3.4 Industry Standards Module Protocol : MS Module Security : None Regulatory Type : FCC/IC Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 0 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : Remote Control Radio Type : Transmitter Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 300 M  [1000 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM  [4.124 INCH ] Product Width : 41 MM  [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX Current (MAMP) : 3.4 Industry Standards Module Protocol : MS Module Security : None Regulatory Type : FCC/IC Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 0 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : Remote Control Radio Type : Transmitter Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 300 M  [1000 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - OTX-418-HH-LR8-MS - TE Connectivity
Berwyn, PA, United States
Radio Modules
OTX-418-HH-LR8-MS
Radio Modules OTX-418-HH-LR8-MS
Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM  [4.124 INCH ] Product Width : 41 MM  [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX Current (MAMP) : 3.4 Industry Standards Module Protocol : MS Module Security : None Regulatory Type : FCC/IC Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 0 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : Remote Control Radio Type : Transmitter Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 300 M  [1000 FT ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Remote Interface : 1 - 8 Buttons

Dimensions


  • Product Length : 104.75 MM  [4.124 INCH ]
  • Product Width : 41 MM  [1.614 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.6
  • Power Down Current (Max) (MICA) : .005
  • TX Current (MAMP) : 3.4

Industry Standards


  • Module Protocol : MS
  • Module Security : None
  • Regulatory Type : FCC/IC

Operation/Application


  • Modulation : OOK
  • Operating Frequency Range (GHZ) : .418
  • TX Power (DBM) : 0
  • Wireless Data Type : Encoded

Product Type Features


  • Radio Module Product Type : Remote Control
  • Radio Type : Transmitter

Signal Characteristics


  • Number of Channels : 1

Usage Conditions


  • Line of Sight Distance : 300 M  [1000 FT ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-LR8-MS-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-418-HH-LR8-MS-ND
RF Receiver, Transmitter, and Transceiver Finished Units OTX-418-HH-LR8-MS-ND
RF Transmitter 418MHz ASK, OOK Handheld, 8 Button

RF Transmitter 418MHz ASK, OOK Handheld, 8 Button

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules
Product Number OTX-418-HH-LR8-MS OTX-418-HH-LR8-MS-ND
Product Name Radio Modules RF Receiver, Transmitter, and Transceiver Finished Units
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz 418 MHz
Device Type Transmitter; Rec-Trans
RF Modulation On-Off Keyed; Amplitude Shift Key
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - RXM-GNSS-GM-T - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1598 to 1605 MHz
View Details
2 suppliers
Radio Modules - HUM-868-PRC - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
View Details
3 suppliers
Radio Modules - OTX-433-HH-LR8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 434 MHz
View Details
2 suppliers
Radio Modules - TXM-418-KH3 - TE Connectivity
Specs
Operating Temperature -30.0 to 40.0 C (-22.0 to 104.0 F)
Operating Frequency 418 MHz
View Details
3 suppliers