TE Connectivity Radio Modules LICAL-DEC-MS001

Description
Body Features Interconnection Type : Parallel Dimensions Product Length : 7.2 MM  [.28 INCH ] Product Width : 7.85 MM  [.31 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Power Down Current (Max) (MICA) : .2 RX Current (MAMP) : .67 TX Current (MAMP) : .67 Product Type Features Radio Module Product Type : Remote Control Signal Characteristics Interface Data Rate (KBP) : 2.4 - 28.8 RF Data Rate (KBP) : 2.4 - 28.8 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Parallel Dimensions Product Length : 7.2 MM  [.28 INCH ] Product Width : 7.85 MM  [.31 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Power Down Current (Max) (MICA) : .2 RX Current (MAMP) : .67 TX Current (MAMP) : .67 Product Type Features Radio Module Product Type : Remote Control Signal Characteristics Interface Data Rate (KBP) : 2.4 - 28.8 RF Data Rate (KBP) : 2.4 - 28.8 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - LICAL-DEC-MS001 - TE Connectivity
Berwyn, PA, United States
Radio Modules
LICAL-DEC-MS001
Radio Modules LICAL-DEC-MS001
Body Features Interconnection Type : Parallel Dimensions Product Length : 7.2 MM  [.28 INCH ] Product Width : 7.85 MM  [.31 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5 Power Down Current (Max) (MICA) : .2 RX Current (MAMP) : .67 TX Current (MAMP) : .67 Product Type Features Radio Module Product Type : Remote Control Signal Characteristics Interface Data Rate (KBP) : 2.4 - 28.8 RF Data Rate (KBP) : 2.4 - 28.8 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Interconnection Type : Parallel

Dimensions


  • Product Length : 7.2 MM  [.28 INCH ]
  • Product Width : 7.85 MM  [.31 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5
  • Power Down Current (Max) (MICA) : .2
  • RX Current (MAMP) : .67
  • TX Current (MAMP) : .67

Product Type Features


  • Radio Module Product Type : Remote Control

Signal Characteristics


  • Interface Data Rate (KBP) : 2.4 - 28.8
  • RF Data Rate (KBP) : 2.4 - 28.8

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number LICAL-DEC-MS001
Product Name Radio Modules
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - HUM-900-PRC-CAS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Radio Modules - OTX-418-HH-KF2-DS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-418-HH-KF4-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - HUM-868-PRC-CAS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
View Details
3 suppliers