TE Connectivity Radio Modules TXM-315-LC

Description
Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1.5 TX Current (MAMP) : 3 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 TX Power (DBM) : 4 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Transmitter Signal Characteristics Interface Data Rate (KBP) : .1 - 5 Number of Channels : 1 RF Data Rate (KBP) : .1 - 5 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1.5 TX Current (MAMP) : 3 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 TX Power (DBM) : 4 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Transmitter Signal Characteristics Interface Data Rate (KBP) : .1 - 5 Number of Channels : 1 RF Data Rate (KBP) : .1 - 5 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - TXM-315-LC - TE Connectivity
Berwyn, PA, United States
Radio Modules
TXM-315-LC
Radio Modules TXM-315-LC
Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1.5 TX Current (MAMP) : 3 Industry Standards Module Protocol : None Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .315 TX Power (DBM) : 4 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module Radio Type : Transmitter Signal Characteristics Interface Data Rate (KBP) : .1 - 5 Number of Channels : 1 RF Data Rate (KBP) : .1 - 5 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Interconnection Type : Serial

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5.2
  • Power Down Current (Max) (MICA) : 1.5
  • TX Current (MAMP) : 3

Industry Standards


  • Module Protocol : None
  • Module Security : None
  • Regulatory Type : None

Operation/Application


  • Modulation : OOK
  • Operating Frequency Range (GHZ) : .315
  • TX Power (DBM) : 4
  • Wireless Data Type : Transparent

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Transmitter

Signal Characteristics


  • Interface Data Rate (KBP) : .1 - 5
  • Number of Channels : 1
  • RF Data Rate (KBP) : .1 - 5

Usage Conditions


  • Line of Sight Distance : 1000 M  [3000 FT ]
  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now Datasheet
RF Transmitters - TXM-315-LC-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
TXM-315-LC-ND
RF Transmitters TXM-315-LC-ND
RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module

RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module

Buy Now Datasheet
RF and Wireless - RF Transmitters - TXM-315-LC - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transmitters
TXM-315-LC
RF and Wireless - RF Transmitters TXM-315-LC
RF TX IC ASK/OOK 315MHZ 8SMD MOD

RF TX IC ASK/OOK 315MHZ 8SMD MOD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules RF Transmitters
Product Number TXM-315-LC TXM-315-LC-ND TXM-315-LC
Product Name Radio Modules RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 315 MHz 315 MHz 315 MHz
Device Type Transmitter
RF Modulation On-Off Keyed; Amplitude Shift Key
Features RoHS; Antenna Connector
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - HUM-868-PRO - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz
View Details
3 suppliers
Radio Modules - RXM-418-KH3 - TE Connectivity
Specs
Operating Temperature -40.0 to 70.0 C (-40.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-418-HH-KF5-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - TXM-418-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
3 suppliers