TE Connectivity Antennas L000575-01

Description
Body Features Antenna Weight : 6.01 G  [.212 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 5.25 MM  [.207 INCH ] Product Diameter : 5.25 MM  [.207 INCH ] Product Length : 161.93 MM  [2.437 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 960 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.01 G  [.212 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 5.25 MM  [.207 INCH ] Product Diameter : 5.25 MM  [.207 INCH ] Product Length : 161.93 MM  [2.437 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 960 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000575-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000575-01
Antennas L000575-01
Body Features Antenna Weight : 6.01 G  [.212 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Cable Insulation Diameter (Max) : 5.25 MM  [.207 INCH ] Product Diameter : 5.25 MM  [.207 INCH ] Product Length : 161.93 MM  [2.437 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 698 - 960 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 6.01 G  [.212 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Cable Insulation Diameter (Max) : 5.25 MM  [.207 INCH ]
  • Product Diameter : 5.25 MM  [.207 INCH ]
  • Product Length : 161.93 MM  [2.437 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LPWAN
  • Primary Application : LPWAN

Mechanical Attachment


  • Mounting Method : Screw Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-L000575-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA INTERNAL PW-LPN TYPE #6

ANTENNA INTERNAL PW-LPN TYPE #6

Buy Now Datasheet
GSM & GPRS Antennas - 564111 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
564111
GSM & GPRS Antennas 564111
TE Connectivity L000575-01 Antenna

TE Connectivity L000575-01 Antenna

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number L000575-01 994-L000575-01-ND 564111
Product Name Antennas RF Antennas GSM & GPRS Antennas
Applications LPWAN Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, UMTS Basestation
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 750.5 MHz 698.0 to ? MHz
Gain 0.0 to 3 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2361492-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - L000549-06 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers