TE Connectivity Knobs KLN1250A1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1695-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Top and Side Metal Natural"

Buy Now Datasheet
Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch - 70156265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch
70156265
Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch 70156265
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1695-ND 70156265
Product Name Knobs Knob; 1.250 in.; Straight Knurl; 0.250 in.; Natural; Alcoswitch
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

1/4-23 Black Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers