TE Connectivity Snap Action Switches K2001718

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 4 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Style : Micro
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 4 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K2001718 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K2001718
Snap Action Switches K2001718
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 4 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Style : Micro

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Contact Features


  • Snap Action Switch Contact Current Rating (AMP) : 4

Electrical Characteristics


  • Snap Action Switch Voltage Rating (VAC) : 250

Mechanical Attachment


  • Snap Action Switch Mounting Angle : Vertical

Product Type Features


  • Actuator Style : Lever
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K2001718
Product Name Snap Action Switches
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435261-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1162764 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - K1132723 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-3304-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details