Electrical Characteristics Maximum Switching Current (AMP) : .15 Maximum Switching Current (VDC) : 24 Maximum Switching Voltage (VDC) : 24 Power Rating (Max) (WATT) : 3.6
Product Type Features Actuation : Position Family : L-05 Position Switch Sensor Product Type : Position Switch
Usage Conditions Operating Temperature (Max) (DEGC) : 70
Electrical Characteristics
- Maximum Switching Current (AMP) : .15
- Maximum Switching Current (VDC) : 24
- Maximum Switching Voltage (VDC) : 24
- Power Rating (Max) (WATT) : 3.6
Product Type Features
- Actuation : Position
- Family : L-05
- Position Switch Sensor Product Type : Position Switch
Usage Conditions
- Operating Temperature (Max) (DEGC) : 70