Electrical Characteristics Cable Wiring : Right Maximum Switching Current (AMP) : .2 Maximum Switching Current (VDC) : 30 Maximum Switching Voltage (VDC) : 30 Power Rating (Max) (WATT) : 6
Product Type Features Actuation : Position Family : L408 Position Switch Sensor Product Type : Position Switch
Usage Conditions Operating Temperature (Max) (DEGC) : 70
Electrical Characteristics
- Cable Wiring : Right
- Maximum Switching Current (AMP) : .2
- Maximum Switching Current (VDC) : 30
- Maximum Switching Voltage (VDC) : 30
- Power Rating (Max) (WATT) : 6
Product Type Features
- Actuation : Position
- Family : L408
- Position Switch Sensor Product Type : Position Switch
Usage Conditions
- Operating Temperature (Max) (DEGC) : 70