TE Connectivity Snap Action Switches K1014514

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Actuator Type : Stuffer (Plunger Style) Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Actuator Type : Stuffer (Plunger Style) Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1014514 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1014514
Snap Action Switches K1014514
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Actuator Type : Stuffer (Plunger Style) Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 2
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Product Type Features


  • Actuator Style : Pin Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1014514
Product Name Snap Action Switches
Actuator Style Pushbutton Style; Stuffer (Plunger Style)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTFBQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Snap Action Switches - K1013392 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2435261-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - K2000826 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details