TE Connectivity Relays IM03CGR

Description
Electromechanical Relay, DPDT, 5
Request a Quote Datasheet
Description
Electromechanical Relay, DPDT, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays IM03CGR
Electromechanical Relay, DPDT, 5

Electromechanical Relay, DPDT, 5

Supplier's Site
Signal Relays - 515482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
515482
Signal Relays 515482
TE Connectivity IM03CGR Signal Relay

TE Connectivity IM03CGR Signal Relay

Supplier's Site
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity - 16R5628 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
16R5628
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity 16R5628
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Safety Relays Electromechanical Relays
Product Number IM03CGR 515482 16R5628
Product Name Relays Signal Relays Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
Channels Double Throw
Mounting PCBoard; Pcb mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data