TE Connectivity NTC Thermistors GAG22K7MCD419

Description
NTC Thermistor Bead
Request a Quote Datasheet
Description
NTC Thermistor Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-1558-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1558-ND
NTC Thermistors 223-1558-ND
NTC Thermistor Bead

NTC Thermistor Bead

Buy Now Datasheet
Ntc Thermistor, 22K, Free Hanging; Zero Power Resistance At 25°C Te Connectivity - 03AC1421 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 22K, Free Hanging; Zero Power Resistance At 25°C Te Connectivity
03AC1421
Ntc Thermistor, 22K, Free Hanging; Zero Power Resistance At 25°C Te Connectivity 03AC1421
NTC THERMISTOR, 22K, FREE HANGING; Zero Power Resistance at 25°C:22kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 22K, FREE HANGING; Zero Power Resistance at 25°C:22kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 22K Rohs Compliant Te Connectivity - 69AH7918 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 22K Rohs Compliant Te Connectivity
69AH7918
Thermistor, Ntc, 22K Rohs Compliant Te Connectivity 69AH7918
THERMISTOR, NTC, 22K ROHS COMPLIANT: YES

THERMISTOR, NTC, 22K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 223-1558-ND 03AC1421 69AH7918
Product Name NTC Thermistors Ntc Thermistor, 22K, Free Hanging; Zero Power Resistance At 25°C Te Connectivity Thermistor, Ntc, 22K Rohs Compliant Te Connectivity
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1460344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details