TE Connectivity
Discrete NTC
GA50KF3960DPGN
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 39
Operation/Applicatio
n Wire/Cladding Connection : 35 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features Discrete NTC Package : Glass Axial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA50KF3960DPGN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3960
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 50 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 39
Operation/Applicatio
n Wire/Cladding Connection : 35 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features Discrete NTC Package : Glass Axial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA50KF3960DPGN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3960
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 50 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 39
Operation/Applicatio
n Wire/Cladding Connection : 35 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features Discrete NTC Package : Glass Axial Discrete
Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Model Number : GA50KF3960DPGN Tolerance β-Value (PCT) : ±1
Signal Characteristics 25/85 Beta Value (K) : 3960
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250 Maximum Temperature : 300 DEGC [572 DEGF ] Resistance (at Tref) (KOHM) : 50 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 @ 25
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 39
Operation/Application
- Wire/Cladding Connection : 35 AWG (0.5mm) Axial Tin/Nickel Plated Copper
Packaging Features
- Discrete NTC Package : Glass Axial Discrete
Product Type Features
- Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
- Model Number : GA50KF3960DPGN
- Tolerance β-Value (PCT) : ±1
Signal Characteristics
- 25/85 Beta Value (K) : 3960
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 250
- Maximum Temperature : 300 DEGC [572 DEGF ]
- Resistance (at Tref) (KOHM) : 50
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ± .2 @ 25
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
GA50KF3960DPGN |
|
Product Name
|
Discrete NTC |
|
Coating
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
Coating
Glass
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
30000 ohms
View Details
Package / Electrode Type
Chip/Surface
View Details
3 suppliers