TE Connectivity
Discrete NTC
GA50K6A1C
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Operation/Applicatio
n Wire/Cladding Connection : 32 AWG (.2mm) Alloy 180 Tin Plated
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±.5
Signal Characteristics Beta 25/85 Value (K) : 4261
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 125 Maximum Temperature : 125 DEGC [257 DEGF ] Resistance (at 25°C) (KOHM) : 50 Temperature Accuracy (DEGC) : ±.5 from 0 - 70
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Operation/Applicatio
n Wire/Cladding Connection : 32 AWG (.2mm) Alloy 180 Tin Plated
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±.5
Signal Characteristics Beta 25/85 Value (K) : 4261
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 125 Maximum Temperature : 125 DEGC [257 DEGF ] Resistance (at 25°C) (KOHM) : 50 Temperature Accuracy (DEGC) : ±.5 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 76
Operation/Application
- Wire/Cladding Connection : 32 AWG (.2mm) Alloy 180 Tin Plated
Packaging Features
- Discrete NTC Package : Epoxy Radial Discrete
Product Type Features
- Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±.5
Signal Characteristics
- Beta 25/85 Value (K) : 4261
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -40 - 125
- Maximum Temperature : 125 DEGC [257 DEGF ]
- Resistance (at 25°C) (KOHM) : 50
- Temperature Accuracy (DEGC) : ±.5 from 0 - 70
Supplier's Site
Technical Specifications
Product Category
|
Thermistors |
Product Number
|
GA50K6A1C |
Product Name
|
Discrete NTC |
Coating
|
Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Coating
Epoxy
Temperature Range
-40 to 125 C (-40 to 257 F)
Length
2.99 inch (76 mm)
View Details
Coating
Epoxy
Temperature Range
-55 to 90 C (-67 to 194 F)
Length
2.99 inch (76 mm)
View Details
Coating
Epoxy
Temperature Range
-55 to 70 C (-67 to 158 F)
Resistance (@25°C)
3000 ohms
View Details