TE Connectivity NTC Thermistors GA3K3A1D

Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 2 Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet
Description
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 2 Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA3K3A1D - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA3K3A1D
NTC Thermistors GA3K3A1D
Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM  [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features β-Value (0/50) (K) : 3892 NTC Sensor Type : Epoxy Coated NTC Thermistor Resistance Tolerance (at 25°C) (PCT) : ± 2 Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 3

Body Features


  • Lead Wire Conductor Type : Tinned Copper Alloy Solid

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]
  • Lead Wire Size (AWG) : 32
  • Product Diameter : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • β-Value (0/50) (K) : 3892
  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Resistance Tolerance (at 25°C) (PCT) : ± 2
  • Temperature Tolerance (DEGC) : ± 1 °C from 0 - 70
  • Tolerance β-Value (PCT) : ±.5

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 3
Buy Now Datasheet
NTC Thermistors - 223-GA3K3A1D-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA3K3A1D-ND
NTC Thermistors 223-GA3K3A1D-ND
DISCRETE 3K OHMS,+/-1.0C FROM 0C

DISCRETE 3K OHMS,+/-1.0C FROM 0C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number GA3K3A1D 223-GA3K3A1D-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 8937234 - RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 1 sec, in air
Length 0.0945 inch (2.4 mm)
View Details
3 suppliers
NTC Thermistors - 223-20026071-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - 11028732-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistors - 1624351-1 - TE Connectivity
Specs
Resistance (@25°C) 20000 ohms
View Details