TE Connectivity Thermistor ICs GA10K3D1303

Description
NTC Thermistor Clamp on probe, 10m cable
Request a Quote Datasheet
Description
NTC Thermistor Clamp on probe, 10m cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1879069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1879069
Thermistor ICs 1879069
NTC Thermistor Clamp on probe, 10m cable

NTC Thermistor Clamp on probe, 10m cable

Supplier's Site
NTC Thermistors - 223-1902-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1902-ND
NTC Thermistors 223-1902-ND
NTC Thermistor 10k Pipe Sensor Assembly

NTC Thermistor 10k Pipe Sensor Assembly

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity - 77AH7788 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
77AH7788
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity 77AH7788
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Clip On Pipe; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Clip On Pipe; Beta Value (K):3435K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 1879069 223-1902-ND 77AH7788
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 5 sec, in air
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details