TE Connectivity Voltage Inclinometer, 8-30V, Module; Mems Module Function Te Connectivity Sensors G-NSDOG2-001

Description
VOLTAGE INCLINOMETER, 8-30V, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE INCLINOMETER, 8-30V, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Inclinometer, 8-30V, Module; Mems Module Function Te Connectivity Sensors - 77AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Inclinometer, 8-30V, Module; Mems Module Function Te Connectivity Sensors
77AC3582
Voltage Inclinometer, 8-30V, Module; Mems Module Function Te Connectivity Sensors 77AC3582
VOLTAGE INCLINOMETER, 8-30V, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes

VOLTAGE INCLINOMETER, 8-30V, MODULE; MEMS Module Function:Dual-Axis Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:-; Gyroscope Range:-; Acceleration Range:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3582
Product Name Voltage Inclinometer, 8-30V, Module; Mems Module Function Te Connectivity Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464453 - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details