TE Connectivity Tilt Sensors & Inclinometers G-NSDOG1-022

Description
Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 180 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 5 Industry Standards IP Rating : IP67 Other Connection : Connector USB Interface Digital : RS232 Measurement Axes : Single Axis Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 180 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 5 Industry Standards IP Rating : IP67 Other Connection : Connector USB Interface Digital : RS232 Measurement Axes : Single Axis Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - G-NSDOG1-022 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
G-NSDOG1-022
Tilt Sensors & Inclinometers G-NSDOG1-022
Configuration Features Interface : Digital Dimensions Dimension (MM) : up to 70 Measurement Ranges (DEG) : up to +/- 180 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Voltage Supply (VDC) : 5 Industry Standards IP Rating : IP67 Other Connection : Connector USB Interface Digital : RS232 Measurement Axes : Single Axis Packaging Features Tilt Sensor & Inclinometer Package : Plastic Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : MEMS Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Interface : Digital

Dimensions


  • Dimension (MM) : up to 70
  • Measurement Ranges (DEG) : up to +/- 180
  • Resolution (DEG) : up to +/- .01
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5

Electrical Characteristics


  • Voltage Supply (VDC) : 5

Industry Standards


  • IP Rating : IP67

Other


  • Connection : Connector USB
  • Interface Digital : RS232
  • Measurement Axes : Single Axis

Packaging Features


  • Tilt Sensor & Inclinometer Package : Plastic Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Horizontal

Usage Conditions


  • Measurement Principle : MEMS
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number G-NSDOG1-022
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Tilt Range 180 degrees
Number of Axes 1
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - 04-1044-5018 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 75 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0089 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 120 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0260 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0157 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 1
View Details