TE Connectivity Tilt Sensors & Inclinometers 04-1044-0105

Description
Configuration Features Electrical Connection : Cable 25 ft Instrumentation Dimensions Accuracy (DEG) : up to +/- .3 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -60 - 60 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Supply Voltage (VDC) : 0 - 30 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometric (Voltage Divider) Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable 25 ft Instrumentation Dimensions Accuracy (DEG) : up to +/- .3 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -60 - 60 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Supply Voltage (VDC) : 0 - 30 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometric (Voltage Divider) Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 04-1044-0105 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
04-1044-0105
Tilt Sensors & Inclinometers 04-1044-0105
Configuration Features Electrical Connection : Cable 25 ft Instrumentation Dimensions Accuracy (DEG) : up to +/- .3 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -60 - 60 Resolution (DEG) : Effectively Unlimited Electrical Characteristics Supply Voltage (VDC) : 0 - 30 Industry Standards IP Rating : IP67 Operation/Applicatio n Output Interface : Analog Other Measurement Axes : Single Axis Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid Usage Conditions Measurement Principle : Potentiometric (Voltage Divider) Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]

Configuration Features


  • Electrical Connection : Cable 25 ft Instrumentation

Dimensions


  • Accuracy (DEG) : up to +/- .3
  • Housing Width (MM) : 137.2
  • Measurement Ranges (DEG) : -60 - 60
  • Resolution (DEG) : Effectively Unlimited

Electrical Characteristics


  • Supply Voltage (VDC) : 0 - 30

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Interface : Analog

Other


  • Measurement Axes : Single Axis

Product Type Features


  • Interface Signal Type : Analog
  • Sensor Package : Hybrid

Usage Conditions


  • Measurement Principle : Potentiometric (Voltage Divider)
  • Operating Temperature Range : -34 - 90 DEGC  [-30 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Tilt Sensors
Product Number 04-1044-0105
Product Name Tilt Sensors & Inclinometers
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - G-NSDOG1-022 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 180 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-5019 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 20031085-00 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Number of Axes 1
View Details
Inclinometers - 223-IT9420-030-120-1210-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details