TE Connectivity Digital Temperature Sensors G-NIMO-004

Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Digital Temperature Sensor Accuracy (DEGC) : ± .2 Output Interface : PWM Output/Span Resolution (BIT) : 16 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02P Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Digital Temperature Sensor Accuracy (DEGC) : ± .2 Output Interface : PWM Output/Span Resolution (BIT) : 16 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02P Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - G-NIMO-004 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
G-NIMO-004
Digital Temperature Sensors G-NIMO-004
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Digital Temperature Sensor Accuracy (DEGC) : ± .2 Output Interface : PWM Output/Span Resolution (BIT) : 16 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02P Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Digital Temperature Sensor Height : .75 MM  [.029 INCH ]
  • Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ]
  • Digital Temperature Sensor Width (MM) : 2.5
  • Width (INCH) : .098

Electrical Characteristics


  • Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6
  • Supply Current (Max) (MICA) : 18

Operation/Application


  • Digital Temperature Sensor Accuracy (DEGC) : ± .2
  • Output Interface : PWM
  • Output/Span Resolution (BIT) : 16

Packaging Features


  • Digital Temperature Sensor Package : TDFN8

Product Type Features


  • Digital Temperature Sensor Type : Digital IC Temperature Sensor
  • Model Number : TSYS02P

Termination Features


  • Wire/Cladding/Connection : SMD

Usage Conditions


  • Accuracy T_Range (DEGC) : -5 - 50
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Temperature Sensors - G-NIMO-004 - Richardson RFPD
Downers Grove, IL, United States
Temperature Sensors
G-NIMO-004
Temperature Sensors G-NIMO-004
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Analog and Digital Output - 223-1564-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-1564-2-ND
Analog and Digital Output 223-1564-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-TDFN (2.5x2.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 8-TDFN (2.5x2.5)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-NIMO-004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-NIMO-004
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-NIMO-004
SENSOR DIGITAL -40C-125C 8DFN

SENSOR DIGITAL -40C-125C 8DFN

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number G-NIMO-004 G-NIMO-004 223-1564-2-ND G-NIMO-004
Product Name Digital Temperature Sensors Temperature Sensors Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1220A-005D-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4130 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 2355199P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details