TE Connectivity Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors MS5607-02BA03

Description
PRESSURE SENSOR, 10-1.2BAR, QFN-8, FULL REEL; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:10mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 10-1.2BAR, QFN-8, FULL REEL; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:10mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors - 87W8019 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors
87W8019
Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors 87W8019
PRESSURE SENSOR, 10-1.2BAR, QFN-8, FULL REEL; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:10mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes

PRESSURE SENSOR, 10-1.2BAR, QFN-8, FULL REEL; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:10mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Sensor, 10-1.2Bar, Qfn-8; Pressure Type Te Connectivity - 87W8018 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10-1.2Bar, Qfn-8; Pressure Type Te Connectivity
87W8018
Pressure Sensor, 10-1.2Bar, Qfn-8; Pressure Type Te Connectivity 87W8018
PRESSURE SENSOR, 10-1.2BAR, QFN-8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:10mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:8PinsRoHS Compliant: Yes

PRESSURE SENSOR, 10-1.2BAR, QFN-8; Pressure Type:Barometric; Sensitivity, V/P:-; Operating Pressure Min:10mbar; Operating Pressure Max:1.2bar; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 87W8019 87W8018
Product Name Pressure Sensor, 10-1.2Bar, Qfn-8, Full Reel; Pressure Type Te Connectivity Sensors Pressure Sensor, 10-1.2Bar, Qfn-8; Pressure Type Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S9227-04 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041974-A1360LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers