TE Connectivity Magnetic Hall Effect Sensors G-MRCO-037

Description
KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two parallelsupplied Wheatstone bridges, which enclose a sensitive angle of45 degrees. A rotating magnetic field in the surface parallel to the chip (x-yplane) will deliver two independent sinusoidal output signals, onefollowing a cos(2a) and the second following a sin(2a) function, a being the angle between sensor and field direction Features Contactless angular position Design optimized linearity High accuracy Low cost, low power Self diagnosis feature User has complete control over signal evaluation Reliable SO8-Package High rotational speed possible Extended operating temperature range (-40 C to +150 C) Ideal for harsh environments due to magnetic sensing principle RoHS compliant (lead free) Applications Absolute and incremental angle measurement Motor motion control Robotics Camera positioning Potentiometer replacement Position measurement in medical applications Automotive (steering angle, torque, etc.)
Request a Quote Datasheet
Description
KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two parallelsupplied Wheatstone bridges, which enclose a sensitive angle of45 degrees. A rotating magnetic field in the surface parallel to the chip (x-yplane) will deliver two independent sinusoidal output signals, onefollowing a cos(2a) and the second following a sin(2a) function, a being the angle between sensor and field direction Features Contactless angular position Design optimized linearity High accuracy Low cost, low power Self diagnosis feature User has complete control over signal evaluation Reliable SO8-Package High rotational speed possible Extended operating temperature range (-40 C to +150 C) Ideal for harsh environments due to magnetic sensing principle RoHS compliant (lead free) Applications Absolute and incremental angle measurement Motor motion control Robotics Camera positioning Potentiometer replacement Position measurement in medical applications Automotive (steering angle, torque, etc.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Magnetic Hall Effect Sensors
G-MRCO-037
Magnetic Hall Effect Sensors G-MRCO-037
KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two parallelsupplied Wheatstone bridges, which enclose a sensitive angle of45 degrees. A rotating magnetic field in the surface parallel to the chip (x-yplane) will deliver two independent sinusoidal output signals, onefollowing a cos(2a) and the second following a sin(2a) function, a being the angle between sensor and field direction Features Contactless angular position Design optimized linearity High accuracy Low cost, low power Self diagnosis feature User has complete control over signal evaluation Reliable SO8-Package High rotational speed possible Extended operating temperature range (-40 C to +150 C) Ideal for harsh environments due to magnetic sensing principle RoHS compliant (lead free) Applications Absolute and incremental angle measurement Motor motion control Robotics Camera positioning Potentiometer replacement Position measurement in medical applications Automotive (steering angle, torque, etc.)

KMT37 Magnetic Angle Sensor

The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two parallelsupplied Wheatstone bridges, which enclose a sensitive angle of45 degrees.

A rotating magnetic field in the surface parallel to the chip (x-yplane) will deliver two independent sinusoidal output signals, onefollowing a cos(2a) and the second following a sin(2a) function, a being the angle between sensor and field direction

Features

  • Contactless angular position
  • Design optimized linearity
  • High accuracy
  • Low cost, low power
  • Self diagnosis feature
  • User has complete control over signal evaluation
  • Reliable SO8-Package
  • High rotational speed possible
  • Extended operating temperature range (-40 C to +150 C)
  • Ideal for harsh environments due to magnetic sensing principle
  • RoHS compliant (lead free)

Applications

  • Absolute and incremental angle measurement
  • Motor motion control
  • Robotics
  • Camera positioning
  • Potentiometer replacement
  • Position measurement in medical applications
  • Automotive (steering angle, torque, etc.)
Supplier's Site Datasheet
Position Sensors - Angle, Linear Position Measuring - G-MRCO-037 - 922504-G-MRCO-037 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - G-MRCO-037
922504-G-MRCO-037
Position Sensors - Angle, Linear Position Measuring - G-MRCO-037 922504-G-MRCO-037
Manufacturer: TE Connectivity Win Source Part Number: 922504-G-MRCO-037 Series: KMT Operating Temperature Range: -40°C ~ 150°C Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: G-MRCO Categories: Sensors Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: Vendor Undefined HTSUS: 8543.70.9960 Other Part Number: KMT37, 223-1562-2, 223-1562-1, 223-1562-6

Manufacturer: TE Connectivity
Win Source Part Number: 922504-G-MRCO-037
Series: KMT
Operating Temperature Range: -40°C ~ 150°C
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: G-MRCO
Categories: Sensors
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: Vendor Undefined
HTSUS: 8543.70.9960
Other Part Number: KMT37, 223-1562-2, 223-1562-1, 223-1562-6

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - G-MRCO-037 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
G-MRCO-037
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring G-MRCO-037
SENSOR ANGLE SMD

SENSOR ANGLE SMD

Supplier's Site
Angle, Linear Position Measuring - G-MRCO-037 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
G-MRCO-037
Angle, Linear Position Measuring G-MRCO-037
SENSOR ANGLE SMD

SENSOR ANGLE SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number G-MRCO-037 922504-G-MRCO-037 G-MRCO-037 G-MRCO-037
Product Name Magnetic Hall Effect Sensors Position Sensors - Angle, Linear Position Measuring - G-MRCO-037 Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology LVDT Linear Position Sensor
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details