TE Connectivity Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring G-MRCO-015

Description
Win Source Part Number: 1354307-G-MRCO-015 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: G-MRCO Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8543.70.9860 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 5V Resistance: 3.6 kOhms Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Output: Wheatstone Bridge For Measuring: Angle Linearity: ±0.2% Rotation Angle - Electrical, Mechanical: 0° ~ 180°
Request a Quote Datasheet
Description
Win Source Part Number: 1354307-G-MRCO-015 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: G-MRCO Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8543.70.9860 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 5V Resistance: 3.6 kOhms Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Output: Wheatstone Bridge For Measuring: Angle Linearity: ±0.2% Rotation Angle - Electrical, Mechanical: 0° ~ 180°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1354307-G-MRCO-015 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1354307-G-MRCO-015
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1354307-G-MRCO-015
Win Source Part Number: 1354307-G-MRCO-015 Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: G-MRCO Technology: Magnetoresistive Mounting Type: Surface Mount HTSUS: 8543.70.9860 REACH Status: Vendor Undefined ECCN: EAR99 Voltage - Supply: 5V Resistance: 3.6 kOhms Actuator Type: External Magnet, Not Included Termination Style: SMD (SMT) Tab Output: Wheatstone Bridge For Measuring: Angle Linearity: ±0.2% Rotation Angle - Electrical, Mechanical: 0° ~ 180°

Win Source Part Number: 1354307-G-MRCO-015
Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: G-MRCO
Technology: Magnetoresistive
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
REACH Status: Vendor Undefined
ECCN: EAR99
Voltage - Supply: 5V
Resistance: 3.6 kOhms
Actuator Type: External Magnet, Not Included
Termination Style: SMD (SMT) Tab
Output: Wheatstone Bridge
For Measuring: Angle
Linearity: ±0.2%
Rotation Angle - Electrical, Mechanical: 0° ~ 180°

Buy Now Datasheet
Magnetic Hall Effect Sensors - G-MRCO-015 - Richardson RFPD
Downers Grove, IL, United States
Magnetic Hall Effect Sensors
G-MRCO-015
Magnetic Hall Effect Sensors G-MRCO-015
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Angle, Linear Position Measuring - 356-1082-5-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
356-1082-5-ND
Angle, Linear Position Measuring 356-1082-5-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - G-MRCO-015 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
G-MRCO-015
Angle, Linear Position Measuring G-MRCO-015
SENSOR ANGULAR 180 DEGREES 8SO

SENSOR ANGULAR 180 DEGREES 8SO

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - G-MRCO-015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
G-MRCO-015
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring G-MRCO-015
SENSOR ANGULAR 180 DEGREES 8SO

SENSOR ANGULAR 180 DEGREES 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1354307-G-MRCO-015 G-MRCO-015 356-1082-5-ND G-MRCO-015 G-MRCO-015
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Magnetic Hall Effect Sensors Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Magnetoresistive Linear Position Sensor/Switch Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1339LLPTR-5-DD-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details