TE Connectivity Force Sensors, Load Cells - Industrial FX293X-100A-0010-L

Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX293X-100A-0010-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX293X-100A-0010-L-ND
Force Sensors, Load Cells - Industrial 223-FX293X-100A-0010-L-ND
SENSOR FORCE 5KGF PUSHBUTTON

SENSOR FORCE 5KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors - 40AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors
40AH0488
Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors 40AH0488
LOAD CELL SENSOR, 10LB, 5.25V; Load Capacity:10lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 10LB, 5.25V; Load Capacity:10lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX293X-100A-0010-L
Force Sensors & Load Cells FX293X-100A-0010-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX293X-100A-0010-L-ND 40AH0488 FX293X-100A-0010-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 10Lb, 5.25V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 11.03 lbs (5 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Model RLS Single-Point Compression Load Cell - RLS020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details