TE Connectivity Force Sensors, Load Cells - Industrial FX293X-040B-0100-L

Description
SENSOR FORCE 50KGF PUSHBUTTON
Request a Quote
Description
SENSOR FORCE 50KGF PUSHBUTTON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Load Cell Sensor, 100Lb, 5.25V from TE Connectivity is a compact compression load cell designed for various applications including medical devices, scales, fitness equipment, and robotics. It features multiple output options including mV, amplified analog, and I¬=C digital interfaces, providing flexibility for integration into different systems. The sensor has a load capacity of 100 pounds and operates within a supply voltage of 5.25V. Constructed with a stainless steel enclosure and utilizing Microfused technology, this load cell offers high reliability, excellent span and zero stability, and a long cycle life. It is rated for a maximum compressive load of 250 pounds and has a temperature range of -40¬8C to +85¬8C for storage, with an operating temperature range of 0¬8C to 50¬8C. The sensor also provides robust ESD protection and is compliant with RoHS standards. Engineers considering this load cell should note its low power consumption and high over-range capability, making it suitable for battery-powered applications.

Datasheet Summary
Powered by GS/AI

The Load Cell Sensor, 100Lb, 5.25V from TE Connectivity is a compact compression load cell designed for various applications including medical devices, scales, fitness equipment, and robotics. It features multiple output options including mV, amplified analog, and I¬=C digital interfaces, providing flexibility for integration into different systems. The sensor has a load capacity of 100 pounds and operates within a supply voltage of 5.25V. Constructed with a stainless steel enclosure and utilizing Microfused technology, this load cell offers high reliability, excellent span and zero stability, and a long cycle life. It is rated for a maximum compressive load of 250 pounds and has a temperature range of -40¬8C to +85¬8C for storage, with an operating temperature range of 0¬8C to 50¬8C. The sensor also provides robust ESD protection and is compliant with RoHS standards. Engineers considering this load cell should note its low power consumption and high over-range capability, making it suitable for battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX293X-040B-0100-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX293X-040B-0100-L-ND
Force Sensors, Load Cells - Industrial 223-FX293X-040B-0100-L-ND
SENSOR FORCE 50KGF PUSHBUTTON

SENSOR FORCE 50KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 100Lb, 5.25V; Load Capacity Te Connectivity Sensors - 40AH0487 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 100Lb, 5.25V; Load Capacity Te Connectivity Sensors
40AH0487
Load Cell Sensor, 100Lb, 5.25V; Load Capacity Te Connectivity Sensors 40AH0487
LOAD CELL SENSOR, 100LB, 5.25V; Load Capacity:100lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 100LB, 5.25V; Load Capacity:100lb; Supply Voltage:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX293X-040B-0100-L
Force Sensors & Load Cells FX293X-040B-0100-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX293X-040B-0100-L-ND 40AH0487 FX293X-040B-0100-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 100Lb, 5.25V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 110 lbs (50 kg) 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cells - FL300C - Strainsert
Specs
Force Rating 300000 lbs (136054 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K6-G0 - KZ-011-0400-50N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details